Capital Lighting, Inc. 5491CC Sconces-Pocket 760780

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Copper Claret Product Name: Three Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Copper Claret Product Name: Three Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5491CC Sconces-Pocket - 760780 - Capital Lighting, Inc.
Columbus, OH, USA
5491CC Sconces-Pocket
760780
5491CC Sconces-Pocket 760780
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Copper Claret Product Name: Three Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Copper Claret
Product Name: Three Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760780
Product Name 5491CC Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details