Capital Lighting, Inc. 94004-ORB Bathroom Fixtures-Four Lights 760625

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.50 Length 8.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11 Product Name: Four Light Bath Bar UPC: 46335852754 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.50 Length 8.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11 Product Name: Four Light Bath Bar UPC: 46335852754 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
94004-ORB Bathroom Fixtures-Four Lights - 760625 - Capital Lighting, Inc.
Columbus, OH, USA
94004-ORB Bathroom Fixtures-Four Lights
760625
94004-ORB Bathroom Fixtures-Four Lights 760625
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 8.50 Length 8.50 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 11 Product Name: Four Light Bath Bar UPC: 46335852754 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 8.50
Length 8.50
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 11
Product Name: Four Light Bath Bar
UPC: 46335852754
Category: Bath/Vanity/Wall Sconces
Glass: Amber Sandstone
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760625
Product Name 94004-ORB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details