Capital Lighting, Inc. 94002-ORB Sconces-Double Glass 760620

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Length 8.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Two Light Bath Bar UPC: 46335853508 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Length 8.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Two Light Bath Bar UPC: 46335853508 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
94002-ORB Sconces-Double Glass - 760620 - Capital Lighting, Inc.
Columbus, OH, USA
94002-ORB Sconces-Double Glass
760620
94002-ORB Sconces-Double Glass 760620
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 8.50 Length 8.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6 Product Name: Two Light Bath Bar UPC: 46335853508 Category: Bath/Vanity/Wall Sconces Glass: Amber Sandstone Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 8.50
Length 8.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6
Product Name: Two Light Bath Bar
UPC: 46335853508
Category: Bath/Vanity/Wall Sconces
Glass: Amber Sandstone
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760620
Product Name 94002-ORB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details