Capital Lighting, Inc. 4774-AM-ABP Bathroom Fixtures-Four Lights 760615

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Patina Weight: 13 Product Name: Four Light Bath Bar UPC: 46335852549 Category: Bath/Vanity/Wall Sconces Glass: Amber Glaze Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Patina Weight: 13 Product Name: Four Light Bath Bar UPC: 46335852549 Category: Bath/Vanity/Wall Sconces Glass: Amber Glaze Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4774-AM-ABP Bathroom Fixtures-Four Lights - 760615 - Capital Lighting, Inc.
Columbus, OH, USA
4774-AM-ABP Bathroom Fixtures-Four Lights
760615
4774-AM-ABP Bathroom Fixtures-Four Lights 760615
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Patina Weight: 13 Product Name: Four Light Bath Bar UPC: 46335852549 Category: Bath/Vanity/Wall Sconces Glass: Amber Glaze Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 7.75
Length 7.75
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Bronze Patina
Weight: 13
Product Name: Four Light Bath Bar
UPC: 46335852549
Category: Bath/Vanity/Wall Sconces
Glass: Amber Glaze
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760615
Product Name 4774-AM-ABP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details