Capital Lighting, Inc. 4772-AM-ABP Bathroom Fixtures-Two Lights 760610

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.25 Length 7.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Patina Weight: 7.5 Product Name: Two Light Bath Bar UPC: 46335852525 Category: Bath/Vanity/Wall Sconces Glass: Amber Glaze Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.25 Length 7.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Patina Weight: 7.5 Product Name: Two Light Bath Bar UPC: 46335852525 Category: Bath/Vanity/Wall Sconces Glass: Amber Glaze Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4772-AM-ABP Bathroom Fixtures-Two Lights - 760610 - Capital Lighting, Inc.
Columbus, OH, USA
4772-AM-ABP Bathroom Fixtures-Two Lights
760610
4772-AM-ABP Bathroom Fixtures-Two Lights 760610
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 7.25 Length 7.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Patina Weight: 7.5 Product Name: Two Light Bath Bar UPC: 46335852525 Category: Bath/Vanity/Wall Sconces Glass: Amber Glaze Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 7.25
Length 7.25
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Bronze Patina
Weight: 7.5
Product Name: Two Light Bath Bar
UPC: 46335852525
Category: Bath/Vanity/Wall Sconces
Glass: Amber Glaze
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760610
Product Name 4772-AM-ABP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details