Capital Lighting, Inc. 4774-PW Bathroom Fixtures-Four Lights 760609

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 13 Product Name: Four Light Bath Bar UPC: 46335852563 Category: Bath/Vanity/Wall Sconces Glass: Satin Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 13 Product Name: Four Light Bath Bar UPC: 46335852563 Category: Bath/Vanity/Wall Sconces Glass: Satin Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
4774-PW Bathroom Fixtures-Four Lights - 760609 - Capital Lighting, Inc.
Columbus, OH, USA
4774-PW Bathroom Fixtures-Four Lights
760609
4774-PW Bathroom Fixtures-Four Lights 760609
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 7.75 Length 7.75 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 13 Product Name: Four Light Bath Bar UPC: 46335852563 Category: Bath/Vanity/Wall Sconces Glass: Satin Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 7.75
Length 7.75
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pewter
Weight: 13
Product Name: Four Light Bath Bar
UPC: 46335852563
Category: Bath/Vanity/Wall Sconces
Glass: Satin Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760609
Product Name 4774-PW Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details