Capital Lighting, Inc. F471136 Bathroom Fixtures-Two Lights 760557

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 6 Bulb Type: Mini-Can Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 8.47 Product Name: Two Light Bath UPC: 742546013969 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 6 Bulb Type: Mini-Can Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 8.47 Product Name: Two Light Bath UPC: 742546013969 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F471136 Bathroom Fixtures-Two Lights - 760557 - Capital Lighting, Inc.
Columbus, OH, USA
F471136 Bathroom Fixtures-Two Lights
760557
F471136 Bathroom Fixtures-Two Lights 760557
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Extension: 6 Bulb Type: Mini-Can Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 8.47 Product Name: Two Light Bath UPC: 742546013969 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.00
Extension: 6
Bulb
Type: Mini-Can
Qty: 2
Wattage: 75
Finish: Satin Nickel
Weight: 8.47
Product Name: Two Light Bath
UPC: 742546013969
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760557
Product Name F471136 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details