Capital Lighting, Inc. 306006-20-G110 Exterior -Wall Mount 760482

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 7.40 Extension: 5.9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Natural Iron Product Name: Outdoor Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 7.40 Extension: 5.9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Natural Iron Product Name: Outdoor Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
306006-20-G110 Exterior -Wall Mount - 760482 - Capital Lighting, Inc.
Columbus, OH, USA
306006-20-G110 Exterior -Wall Mount
760482
306006-20-G110 Exterior -Wall Mount 760482
PRODUCT DETAILS / SPECS Width/Dia: 5.30 Height: 7.40 Extension: 5.9 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Natural Iron Product Name: Outdoor Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 5.30
Height: 7.40
Extension: 5.9
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Natural Iron
Product Name: Outdoor Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760482
Product Name 306006-20-G110 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details