Capital Lighting, Inc. 204212-07-H83 Sconces-Single Glass 760459

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: One Light Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: One Light Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
204212-07-H83 Sconces-Single Glass - 760459 - Capital Lighting, Inc.
Columbus, OH, USA
204212-07-H83 Sconces-Single Glass
760459
204212-07-H83 Sconces-Single Glass 760459
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Dark Smoke Product Name: One Light Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Extension: 7
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Dark Smoke
Product Name: One Light Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760459
Product Name 204212-07-H83 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details