Capital Lighting, Inc. 205923-05-C418 Sconces-Pocket 760454

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Ivory Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Ivory Art

Suppliers

Company
Product
Description
Supplier Links
205923-05-C418 Sconces-Pocket - 760454 - Capital Lighting, Inc.
Columbus, OH, USA
205923-05-C418 Sconces-Pocket
760454
205923-05-C418 Sconces-Pocket 760454
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Bronze Product Name: Sconce Glass: Ivory Art

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.75
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Bronze
Product Name: Sconce
Glass: Ivory Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760454
Product Name 205923-05-C418 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details