Capital Lighting, Inc. 232665-05-G109 Lamps-Floor Lamps 760433

Description
PRODUCT DETAILS / SPECS Height: 58.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Floor Lamp Glass: Opal
Description
PRODUCT DETAILS / SPECS Height: 58.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Floor Lamp Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
232665-05-G109 Lamps-Floor Lamps - 760433 - Capital Lighting, Inc.
Columbus, OH, USA
232665-05-G109 Lamps-Floor Lamps
760433
232665-05-G109 Lamps-Floor Lamps 760433
PRODUCT DETAILS / SPECS Height: 58.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: Floor Lamp Glass: Opal

PRODUCT DETAILS / SPECS
Height: 58.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: Floor Lamp
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760433
Product Name 232665-05-G109 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details