Capital Lighting, Inc. 124402-07-G98 Semi-Flush Mts.-Bowl Style 760401

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
124402-07-G98 Semi-Flush Mts.-Bowl Style - 760401 - Capital Lighting, Inc.
Columbus, OH, USA
124402-07-G98 Semi-Flush Mts.-Bowl Style
760401
124402-07-G98 Semi-Flush Mts.-Bowl Style 760401
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Smoke Product Name: Semi Flush Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Smoke
Product Name: Semi Flush
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760401
Product Name 124402-07-G98 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details