Capital Lighting, Inc. 2394-ORB Exterior -Hanging 760368

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Three Light Hanging Lantern UPC: 46335852464 Category: Hanging Lantern Glass: Seedy Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Three Light Hanging Lantern UPC: 46335852464 Category: Hanging Lantern Glass: Seedy Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2394-ORB Exterior -Hanging - 760368 - Capital Lighting, Inc.
Columbus, OH, USA
2394-ORB Exterior -Hanging
760368
2394-ORB Exterior -Hanging 760368
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Three Light Hanging Lantern UPC: 46335852464 Category: Hanging Lantern Glass: Seedy Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 18
Product Name: Three Light Hanging Lantern
UPC: 46335852464
Category: Hanging Lantern
Glass: Seedy
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760368
Product Name 2394-ORB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details