Capital Lighting, Inc. 2381-AM-MP Exterior -Wall Mount 760367

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Patina Weight: 12 Product Name: Three Light Wall Lantern UPC: 46335852396 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Patina Weight: 12 Product Name: Three Light Wall Lantern UPC: 46335852396 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2381-AM-MP Exterior -Wall Mount - 760367 - Capital Lighting, Inc.
Columbus, OH, USA
2381-AM-MP Exterior -Wall Mount
760367
2381-AM-MP Exterior -Wall Mount 760367
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Patina Weight: 12 Product Name: Three Light Wall Lantern UPC: 46335852396 Category: Wall Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.25
Length 16.25
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mediterranean Patina
Weight: 12
Product Name: Three Light Wall Lantern
UPC: 46335852396
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760367
Product Name 2381-AM-MP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details