Capital Lighting, Inc. 2396-AM-MP Exterior -Post/Pier Head 760360

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Patina Weight: 15 Product Name: Three Light Post Lantern UPC: 46335921276 Category: Post Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Patina Weight: 15 Product Name: Three Light Post Lantern UPC: 46335921276 Category: Post Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2396-AM-MP Exterior -Post/Pier Head - 760360 - Capital Lighting, Inc.
Columbus, OH, USA
2396-AM-MP Exterior -Post/Pier Head
760360
2396-AM-MP Exterior -Post/Pier Head 760360
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Patina Weight: 15 Product Name: Three Light Post Lantern UPC: 46335921276 Category: Post Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mediterranean Patina
Weight: 15
Product Name: Three Light Post Lantern
UPC: 46335921276
Category: Post Lantern
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760360
Product Name 2396-AM-MP Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details