Capital Lighting, Inc. 1245XL-ORB Flush Mounts-Bowl Style 760347

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18.8 Product Name: Four Light Flush Mount UPC: 46335852365 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18.8 Product Name: Four Light Flush Mount UPC: 46335852365 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1245XL-ORB Flush Mounts-Bowl Style - 760347 - Capital Lighting, Inc.
Columbus, OH, USA
1245XL-ORB Flush Mounts-Bowl Style
760347
1245XL-ORB Flush Mounts-Bowl Style 760347
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 18.8 Product Name: Four Light Flush Mount UPC: 46335852365 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 5.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 18.8
Product Name: Four Light Flush Mount
UPC: 46335852365
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760347
Product Name 1245XL-ORB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details