Capital Lighting, Inc. 87-1068-20 Lamps-Table Lamps 760263

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florida Bronze Weight: 22 Product Name: One Light Set of Two Lamps w/Shades
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florida Bronze Weight: 22 Product Name: One Light Set of Two Lamps w/Shades

Suppliers

Company
Product
Description
Supplier Links
87-1068-20 Lamps-Table Lamps - 760263 - Capital Lighting, Inc.
Columbus, OH, USA
87-1068-20 Lamps-Table Lamps
760263
87-1068-20 Lamps-Table Lamps 760263
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florida Bronze Weight: 22 Product Name: One Light Set of Two Lamps w/Shades

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Florida Bronze
Weight: 22
Product Name: One Light Set of Two Lamps w/Shades

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760263
Product Name 87-1068-20 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details