Capital Lighting, Inc. 84-7858-R9 Mid. Chandeliers-Candle 760113

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pueblo Rust Weight: 31 Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pueblo Rust Weight: 31 Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
84-7858-R9 Mid. Chandeliers-Candle - 760113 - Capital Lighting, Inc.
Columbus, OH, USA
84-7858-R9 Mid. Chandeliers-Candle
760113
84-7858-R9 Mid. Chandeliers-Candle 760113
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Pueblo Rust Weight: 31 Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Pueblo Rust
Weight: 31
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760113
Product Name 84-7858-R9 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details