Capital Lighting, Inc. 85-3718-7H Lamps-Floor Lamps 760058

Description
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Qty: 1 Wattage: 150 Finish: Cima Gold Weight: 20 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Qty: 1 Wattage: 150 Finish: Cima Gold Weight: 20 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-3718-7H Lamps-Floor Lamps - 760058 - Capital Lighting, Inc.
Columbus, OH, USA
85-3718-7H Lamps-Floor Lamps
760058
85-3718-7H Lamps-Floor Lamps 760058
PRODUCT DETAILS / SPECS Height: 62.00 Bulb Qty: 1 Wattage: 150 Finish: Cima Gold Weight: 20 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 62.00
Bulb
Qty: 1
Wattage: 150
Finish: Cima Gold
Weight: 20
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 760058
Product Name 85-3718-7H Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details