Capital Lighting, Inc. 6233-16-44 Large Chandeliers-Glass Shade 759997

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 37.25 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Toasted Sienna Product Name: 16 Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 37.25 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Toasted Sienna Product Name: 16 Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6233-16-44 Large Chandeliers-Glass Shade - 759997 - Capital Lighting, Inc.
Columbus, OH, USA
6233-16-44 Large Chandeliers-Glass Shade
759997
6233-16-44 Large Chandeliers-Glass Shade 759997
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 37.25 Bulb Type: Medium Qty: 16 Wattage: 60 Finish: Toasted Sienna Product Name: 16 Light Chandelier Category: Chandelier Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 37.25
Bulb
Type: Medium
Qty: 16
Wattage: 60
Finish: Toasted Sienna
Product Name: 16 Light Chandelier
Category: Chandelier
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759997
Product Name 6233-16-44 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details