Capital Lighting, Inc. 6526-3-44 Island/Pool Table-3 Light Bar 759943

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Island Category: Island Light Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Island Category: Island Light Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6526-3-44 Island/Pool Table-3 Light Bar - 759943 - Capital Lighting, Inc.
Columbus, OH, USA
6526-3-44 Island/Pool Table-3 Light Bar
759943
6526-3-44 Island/Pool Table-3 Light Bar 759943
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Toasted Sienna Product Name: Three Light Island Category: Island Light Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Toasted Sienna
Product Name: Three Light Island
Category: Island Light
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759943
Product Name 6526-3-44 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details