Capital Lighting, Inc. 5526-2-44 Sconces-Double Glass 759940

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 16.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 16.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5526-2-44 Sconces-Double Glass - 759940 - Capital Lighting, Inc.
Columbus, OH, USA
5526-2-44 Sconces-Double Glass
759940
5526-2-44 Sconces-Double Glass 759940
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 16.75 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Toasted Sienna Product Name: Two Light Wall Mount Category: Wall Mount Glass: Antique Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 16.75
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Toasted Sienna
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Antique Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759940
Product Name 5526-2-44 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details