Capital Lighting, Inc. 4443CC Bathroom Fixtures-Three Lights 759938

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Claret Product Name: Three Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Claret Product Name: Three Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
4443CC Bathroom Fixtures-Three Lights - 759938 - Capital Lighting, Inc.
Columbus, OH, USA
4443CC Bathroom Fixtures-Three Lights
759938
4443CC Bathroom Fixtures-Three Lights 759938
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Copper Claret Product Name: Three Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Copper Claret
Product Name: Three Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759938
Product Name 4443CC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details