Capital Lighting, Inc. 11259 Lamps-Accent Lamps 759923

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
11259 Lamps-Accent Lamps - 759923 - Capital Lighting, Inc.
Columbus, OH, USA
11259 Lamps-Accent Lamps
759923
11259 Lamps-Accent Lamps 759923
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 8.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Bronze
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759923
Product Name 11259 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details