Capital Lighting, Inc. 4445HV Semi-Flush Mts.-Bowl Style 759917

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Havana Product Name: Three Light Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Havana Product Name: Three Light Semi Flush

Suppliers

Company
Product
Description
Supplier Links
4445HV Semi-Flush Mts.-Bowl Style - 759917 - Capital Lighting, Inc.
Columbus, OH, USA
4445HV Semi-Flush Mts.-Bowl Style
759917
4445HV Semi-Flush Mts.-Bowl Style 759917
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Havana Product Name: Three Light Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Havana
Product Name: Three Light Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759917
Product Name 4445HV Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details