Capital Lighting, Inc. 13337 Pendants-Bowl Style 759068

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
13337 Pendants-Bowl Style - 759068 - Capital Lighting, Inc.
Columbus, OH, USA
13337 Pendants-Bowl Style
759068
13337 Pendants-Bowl Style 759068
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Copper
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759068
Product Name 13337 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details