Capital Lighting, Inc. 13247 Island/Pool Table-4 Light + 759060

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
13247 Island/Pool Table-4 Light + - 759060 - Capital Lighting, Inc.
Columbus, OH, USA
13247 Island/Pool Table-4 Light +
759060
13247 Island/Pool Table-4 Light + 759060
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bronze Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Bronze
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759060
Product Name 13247 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details