Capital Lighting, Inc. 13746 Lamps-Accent Lamps 759035

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
13746 Lamps-Accent Lamps - 759035 - Capital Lighting, Inc.
Columbus, OH, USA
13746 Lamps-Accent Lamps
759035
13746 Lamps-Accent Lamps 759035
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 15 Finish: Bronze Product Name: Three Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 15
Finish: Bronze
Product Name: Three Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759035
Product Name 13746 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details