Capital Lighting, Inc. 13588 Island/Pool Table-4 Light + 759033

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.00 Length 26.00 Bulb Type: Sp-41 Qty: 2 Wattage: 25 Finish: Nickel Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.00 Length 26.00 Bulb Type: Sp-41 Qty: 2 Wattage: 25 Finish: Nickel Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
13588 Island/Pool Table-4 Light + - 759033 - Capital Lighting, Inc.
Columbus, OH, USA
13588 Island/Pool Table-4 Light +
759033
13588 Island/Pool Table-4 Light + 759033
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 26.00 Length 26.00 Bulb Type: Sp-41 Qty: 2 Wattage: 25 Finish: Nickel Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 26.00
Length 26.00
Bulb
Type: Sp-41
Qty: 2
Wattage: 25
Finish: Nickel
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759033
Product Name 13588 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details