Capital Lighting, Inc. 13872 Pendants-Glass Down 759013

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
13872 Pendants-Glass Down - 759013 - Capital Lighting, Inc.
Columbus, OH, USA
13872 Pendants-Glass Down
759013
13872 Pendants-Glass Down 759013
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759013
Product Name 13872 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details