Capital Lighting, Inc. 14171 Island/Pool Table-4 Light + 759002

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 41.50 Length 41.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 41.50 Length 41.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
14171 Island/Pool Table-4 Light + - 759002 - Capital Lighting, Inc.
Columbus, OH, USA
14171 Island/Pool Table-4 Light +
759002
14171 Island/Pool Table-4 Light + 759002
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 41.50 Length 41.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 41.50
Length 41.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Copper
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 759002
Product Name 14171 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details