Capital Lighting, Inc. 87202WT Flush Mounts-Bowl Style 758613

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 2.50 Bulb Type: T9 Qty: 2 Wattage: 40 Finish: White Weight: 5.07 Product Name: Two Light Flush Mount UPC: 783209031890 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 2.50 Bulb Type: T9 Qty: 2 Wattage: 40 Finish: White Weight: 5.07 Product Name: Two Light Flush Mount UPC: 783209031890 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87202WT Flush Mounts-Bowl Style - 758613 - Capital Lighting, Inc.
Columbus, OH, USA
87202WT Flush Mounts-Bowl Style
758613
87202WT Flush Mounts-Bowl Style 758613
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 2.50 Bulb Type: T9 Qty: 2 Wattage: 40 Finish: White Weight: 5.07 Product Name: Two Light Flush Mount UPC: 783209031890 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 2.50
Bulb
Type: T9
Qty: 2
Wattage: 40
Finish: White
Weight: 5.07
Product Name: Two Light Flush Mount
UPC: 783209031890
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758613
Product Name 87202WT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details