Capital Lighting, Inc. 87205WT Flush Mounts-Bowl Style 758611

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 2.50 Length 2.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Weight: 2.09 Product Name: One Light Flush Mount UPC: 783209031906 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 2.50 Length 2.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Weight: 2.09 Product Name: One Light Flush Mount UPC: 783209031906 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87205WT Flush Mounts-Bowl Style - 758611 - Capital Lighting, Inc.
Columbus, OH, USA
87205WT Flush Mounts-Bowl Style
758611
87205WT Flush Mounts-Bowl Style 758611
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 2.50 Length 2.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: White Weight: 2.09 Product Name: One Light Flush Mount UPC: 783209031906 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 2.50
Length 2.50
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: White
Weight: 2.09
Product Name: One Light Flush Mount
UPC: 783209031906
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758611
Product Name 87205WT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details