Capital Lighting, Inc. 87206WT Flush Mounts-Bowl Style 758610

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 2.50 Length 2.50 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: White Weight: 3.64 Product Name: Two Light Flush Mount UPC: 783209031913 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 2.50 Length 2.50 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: White Weight: 3.64 Product Name: Two Light Flush Mount UPC: 783209031913 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87206WT Flush Mounts-Bowl Style - 758610 - Capital Lighting, Inc.
Columbus, OH, USA
87206WT Flush Mounts-Bowl Style
758610
87206WT Flush Mounts-Bowl Style 758610
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 2.50 Length 2.50 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: White Weight: 3.64 Product Name: Two Light Flush Mount UPC: 783209031913 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 2.50
Length 2.50
Bulb
Type: T9
Qty: 2
Wattage: 32
Finish: White
Weight: 3.64
Product Name: Two Light Flush Mount
UPC: 783209031913
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758610
Product Name 87206WT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details