Capital Lighting, Inc. 27930 Lamps-Table Lamps 758261

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.50 Length 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Natural Rattan Weight: 15 Product Name: One Light Table Lamp UPC: 792977279304 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.50 Length 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Natural Rattan Weight: 15 Product Name: One Light Table Lamp UPC: 792977279304 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27930 Lamps-Table Lamps - 758261 - Capital Lighting, Inc.
Columbus, OH, USA
27930 Lamps-Table Lamps
758261
27930 Lamps-Table Lamps 758261
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.50 Length 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Natural Rattan Weight: 15 Product Name: One Light Table Lamp UPC: 792977279304 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.50
Length 34.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Natural Rattan
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977279304
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758261
Product Name 27930 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details