Capital Lighting, Inc. 28533 Lamps-Floor Lamps 758205

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 68.25 Length 68.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burgundy Ceramic Weight: 13 Product Name: One Light Floor Lamp UPC: 792977285336 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 68.25 Length 68.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burgundy Ceramic Weight: 13 Product Name: One Light Floor Lamp UPC: 792977285336 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28533 Lamps-Floor Lamps - 758205 - Capital Lighting, Inc.
Columbus, OH, USA
28533 Lamps-Floor Lamps
758205
28533 Lamps-Floor Lamps 758205
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 68.25 Length 68.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Burgundy Ceramic Weight: 13 Product Name: One Light Floor Lamp UPC: 792977285336 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 68.25
Length 68.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Burgundy Ceramic
Weight: 13
Product Name: One Light Floor Lamp
UPC: 792977285336
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758205
Product Name 28533 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details