Capital Lighting, Inc. 26914 Lamps-Table Lamps 758059

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.25 Length 31.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Marble Weight: 13 Product Name: One Light Table Lamp UPC: 792977269145 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.25 Length 31.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Marble Weight: 13 Product Name: One Light Table Lamp UPC: 792977269145 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26914 Lamps-Table Lamps - 758059 - Capital Lighting, Inc.
Columbus, OH, USA
26914 Lamps-Table Lamps
758059
26914 Lamps-Table Lamps 758059
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.25 Length 31.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Marble Weight: 13 Product Name: One Light Table Lamp UPC: 792977269145 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.25
Length 31.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Dark Marble
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977269145
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758059
Product Name 26914 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details