Capital Lighting, Inc. 26917 Lamps-Table Lamps 758054

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Length 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977269176 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Length 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977269176 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26917 Lamps-Table Lamps - 758054 - Capital Lighting, Inc.
Columbus, OH, USA
26917 Lamps-Table Lamps
758054
26917 Lamps-Table Lamps 758054
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Length 37.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977269176 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 37.00
Length 37.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Golden Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977269176
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 758054
Product Name 26917 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details