Capital Lighting, Inc. 96932-ORB Pendants-Glass Down 757375

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Pendant UPC: 46335906525 Category: Pendant Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Pendant UPC: 46335906525 Category: Pendant Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
96932-ORB Pendants-Glass Down - 757375 - Capital Lighting, Inc.
Columbus, OH, USA
96932-ORB Pendants-Glass Down
757375
96932-ORB Pendants-Glass Down 757375
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Oil Rubbed Bronze Product Name: One Light Pendant UPC: 46335906525 Category: Pendant Glass: Satin Bisque Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Oil Rubbed Bronze
Product Name: One Light Pendant
UPC: 46335906525
Category: Pendant
Glass: Satin Bisque
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757375
Product Name 96932-ORB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details