Capital Lighting, Inc. 31131-MP Exterior -Wall Mount 757339

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335906297 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335906297 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31131-MP Exterior -Wall Mount - 757339 - Capital Lighting, Inc.
Columbus, OH, USA
31131-MP Exterior -Wall Mount
757339
31131-MP Exterior -Wall Mount 757339
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335906297 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Length 20.00
Extension: 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Patina
Product Name: One Light Wall lantern
UPC: 46335906297
Category: Dark Sky
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757339
Product Name 31131-MP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details