Capital Lighting, Inc. 31131-ORB Exterior -Wall Mount 757337

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335906303 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335906303 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31131-ORB Exterior -Wall Mount - 757337 - Capital Lighting, Inc.
Columbus, OH, USA
31131-ORB Exterior -Wall Mount
757337
31131-ORB Exterior -Wall Mount 757337
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.00 Length 20.00 Extension: 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Wall lantern UPC: 46335906303 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.00
Length 20.00
Extension: 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Wall lantern
UPC: 46335906303
Category: Dark Sky
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757337
Product Name 31131-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details