PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 14.00
Bulb
Finish: Brushed Steel
Weight: 15.32
Product Name: 52`` Ceiling Fan
UPC: 026586955602
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.11 Dia
Wire: 6.5`
Motor size: 153X18
Motor housing: 11.8
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 64
Speeds: 3 speed RPM: Low - 65/High - 204
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5909
Airflow Efficienty: 92
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 757246 |
| Product Name | 5CO52BS Fans-Ceiling Fans |