PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 16.14
Bulb
Finish: Roman Bronze
Weight: 27.74
Product Name: 52`` Ceiling Fan
UPC: 026586955787
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Wet
Canopy: 5.15 Dia
Wire: 6.5`
Motor size: 188X25
Motor housing: 12.2
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 15
Blade span: 52
Blade type: ABS
Electricity Use: 71
Speeds: 3 speed RPM: Low - 52/High - 182
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6697
Airflow Efficienty: 94
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 757237 |
| Product Name | 5BY52RB Fans-Ceiling Fans |