Capital Lighting, Inc. E20301-26 Sconces-Quad plus 757226

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Extension: 9 Bulb Type: G4 T3 Qty: 7 Wattage: 20 Finish: Rustic Bronze Weight: 6.82 Product Name: Seven Light Wall Mount UPC: 845094005162 Category: Wall Sconce Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Extension: 9 Bulb Type: G4 T3 Qty: 7 Wattage: 20 Finish: Rustic Bronze Weight: 6.82 Product Name: Seven Light Wall Mount UPC: 845094005162 Category: Wall Sconce Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20301-26 Sconces-Quad plus - 757226 - Capital Lighting, Inc.
Columbus, OH, USA
E20301-26 Sconces-Quad plus
757226
E20301-26 Sconces-Quad plus 757226
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Extension: 9 Bulb Type: G4 T3 Qty: 7 Wattage: 20 Finish: Rustic Bronze Weight: 6.82 Product Name: Seven Light Wall Mount UPC: 845094005162 Category: Wall Sconce Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.50
Extension: 9
Bulb
Type: G4 T3
Qty: 7
Wattage: 20
Finish: Rustic Bronze
Weight: 6.82
Product Name: Seven Light Wall Mount
UPC: 845094005162
Category: Wall Sconce
Glass: Amber Murano
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757226
Product Name E20301-26 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details