Capital Lighting, Inc. E20304-26 Semi-Flush Mts.-Other 757220

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: G4 T3 Qty: 5 Wattage: 10 Finish: Rustic Bronze Weight: 4.4 Product Name: Five Light Flush Mount UPC: 845094005193 Category: Flush Mount Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: G4 T3 Qty: 5 Wattage: 10 Finish: Rustic Bronze Weight: 4.4 Product Name: Five Light Flush Mount UPC: 845094005193 Category: Flush Mount Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20304-26 Semi-Flush Mts.-Other - 757220 - Capital Lighting, Inc.
Columbus, OH, USA
E20304-26 Semi-Flush Mts.-Other
757220
E20304-26 Semi-Flush Mts.-Other 757220
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: G4 T3 Qty: 5 Wattage: 10 Finish: Rustic Bronze Weight: 4.4 Product Name: Five Light Flush Mount UPC: 845094005193 Category: Flush Mount Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 17.00
Bulb
Type: G4 T3
Qty: 5
Wattage: 10
Finish: Rustic Bronze
Weight: 4.4
Product Name: Five Light Flush Mount
UPC: 845094005193
Category: Flush Mount
Glass: Amber Murano
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757220
Product Name E20304-26 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details