Capital Lighting, Inc. E22124-10 Island/Pool Table-2 Light Bar 757185

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 2.00 Length 2.00 Bulb Type: Mini Bi Pin T5 Qty: 1 Wattage: 14 Finish: Brushed Aluminum Weight: 17.64 Product Name: One Light Pendant UPC: 845094004073 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 2.00 Length 2.00 Bulb Type: Mini Bi Pin T5 Qty: 1 Wattage: 14 Finish: Brushed Aluminum Weight: 17.64 Product Name: One Light Pendant UPC: 845094004073 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22124-10 Island/Pool Table-2 Light Bar - 757185 - Capital Lighting, Inc.
Columbus, OH, USA
E22124-10 Island/Pool Table-2 Light Bar
757185
E22124-10 Island/Pool Table-2 Light Bar 757185
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 2.00 Length 2.00 Bulb Type: Mini Bi Pin T5 Qty: 1 Wattage: 14 Finish: Brushed Aluminum Weight: 17.64 Product Name: One Light Pendant UPC: 845094004073 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 2.00
Length 2.00
Bulb
Type: Mini Bi Pin T5
Qty: 1
Wattage: 14
Finish: Brushed Aluminum
Weight: 17.64
Product Name: One Light Pendant
UPC: 845094004073
Category: Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757185
Product Name E22124-10 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details