Capital Lighting, Inc. E22064-26 Mid. Chandeliers-Glass Up 757177

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Antique Bronze Weight: 22.86 Product Name: Nine Light Chandelier UPC: 845094002956 Category: Chandelier Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Antique Bronze Weight: 22.86 Product Name: Nine Light Chandelier UPC: 845094002956 Category: Chandelier Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22064-26 Mid. Chandeliers-Glass Up - 757177 - Capital Lighting, Inc.
Columbus, OH, USA
E22064-26 Mid. Chandeliers-Glass Up
757177
E22064-26 Mid. Chandeliers-Glass Up 757177
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Bulb Type: G9 T4 Qty: 9 Wattage: 40 Finish: Antique Bronze Weight: 22.86 Product Name: Nine Light Chandelier UPC: 845094002956 Category: Chandelier Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Bulb
Type: G9 T4
Qty: 9
Wattage: 40
Finish: Antique Bronze
Weight: 22.86
Product Name: Nine Light Chandelier
UPC: 845094002956
Category: Chandelier
Glass: Amber Murano
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757177
Product Name E22064-26 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details