Capital Lighting, Inc. E22063-26 Mid. Chandeliers-Glass Up 757174

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Antique Bronze Weight: 16.51 Product Name: Six Light Chandelier UPC: 845094002949 Category: Chandelier Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Antique Bronze Weight: 16.51 Product Name: Six Light Chandelier UPC: 845094002949 Category: Chandelier Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22063-26 Mid. Chandeliers-Glass Up - 757174 - Capital Lighting, Inc.
Columbus, OH, USA
E22063-26 Mid. Chandeliers-Glass Up
757174
E22063-26 Mid. Chandeliers-Glass Up 757174
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: G9 T4 Qty: 6 Wattage: 40 Finish: Antique Bronze Weight: 16.51 Product Name: Six Light Chandelier UPC: 845094002949 Category: Chandelier Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.00
Bulb
Type: G9 T4
Qty: 6
Wattage: 40
Finish: Antique Bronze
Weight: 16.51
Product Name: Six Light Chandelier
UPC: 845094002949
Category: Chandelier
Glass: Amber Murano
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757174
Product Name E22063-26 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details