Capital Lighting, Inc. E20181-34 Mini Pendants-Cable 757163

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4.84 Product Name: One Light Pendant UPC: 845094002253 Category: Pendant Glass: Chocolate Sundae Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4.84 Product Name: One Light Pendant UPC: 845094002253 Category: Pendant Glass: Chocolate Sundae Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20181-34 Mini Pendants-Cable - 757163 - Capital Lighting, Inc.
Columbus, OH, USA
E20181-34 Mini Pendants-Cable
757163
E20181-34 Mini Pendants-Cable 757163
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 20.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4.84 Product Name: One Light Pendant UPC: 845094002253 Category: Pendant Glass: Chocolate Sundae Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 20.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 4.84
Product Name: One Light Pendant
UPC: 845094002253
Category: Pendant
Glass: Chocolate Sundae
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757163
Product Name E20181-34 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details