Capital Lighting, Inc. E22093-26 Pendants-Other 757150

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Bulb Type: G9 T4 Qty: 12 Wattage: 40 Finish: Bronze Weight: 28 Product Name: Two Light Pendant UPC: 845094003199 Category: Pendant Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Chain: 36 Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Bulb Type: G9 T4 Qty: 12 Wattage: 40 Finish: Bronze Weight: 28 Product Name: Two Light Pendant UPC: 845094003199 Category: Pendant Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Chain: 36 Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22093-26 Pendants-Other - 757150 - Capital Lighting, Inc.
Columbus, OH, USA
E22093-26 Pendants-Other
757150
E22093-26 Pendants-Other 757150
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Bulb Type: G9 T4 Qty: 12 Wattage: 40 Finish: Bronze Weight: 28 Product Name: Two Light Pendant UPC: 845094003199 Category: Pendant Glass: Amber Murano Shipped Via: UPS Safety Listing: Dry Chain: 36 Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.00
Bulb
Type: G9 T4
Qty: 12
Wattage: 40
Finish: Bronze
Weight: 28
Product Name: Two Light Pendant
UPC: 845094003199
Category: Pendant
Glass: Amber Murano
Shipped Via: UPS
Safety Listing: Dry
Chain: 36
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 757150
Product Name E22093-26 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details